Panasonic Chip Res, Thick Film, 16R, 0.2W, 0402; Resistance Panasonic ERJ-PA2D16R0X

Description
CHIP RES, THICK FILM, 16R, 0.2W, 0402; Resistance:16ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 16R, 0.2W, 0402; Resistance:16ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 16R, 0.2W, 0402; Resistance Panasonic - 68AC0519 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 16R, 0.2W, 0402; Resistance Panasonic
68AC0519
Chip Res, Thick Film, 16R, 0.2W, 0402; Resistance Panasonic 68AC0519
CHIP RES, THICK FILM, 16R, 0.2W, 0402; Resistance:16ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 16R, 0.2W, 0402; Resistance:16ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 16R, 0.2W, 0402; Resistance Panasonic - 68AC0520 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 16R, 0.2W, 0402; Resistance Panasonic
68AC0520
Chip Res, Thick Film, 16R, 0.2W, 0402; Resistance Panasonic 68AC0520
CHIP RES, THICK FILM, 16R, 0.2W, 0402; Resistance:16ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

CHIP RES, THICK FILM, 16R, 0.2W, 0402; Resistance:16ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC0519
Product Name Chip Res, Thick Film, 16R, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260425 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details