Panasonic Chip Res, Thick Film, 15R4, 0.2W, 0402; Resistance Panasonic ERJ-PA2D15R4X

Description
CHIP RES, THICK FILM, 15R4, 0.2W, 0402; Resistance:15.4ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 15R4, 0.2W, 0402; Resistance:15.4ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 15R4, 0.2W, 0402; Resistance Panasonic - 68AC0492 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 15R4, 0.2W, 0402; Resistance Panasonic
68AC0492
Chip Res, Thick Film, 15R4, 0.2W, 0402; Resistance Panasonic 68AC0492
CHIP RES, THICK FILM, 15R4, 0.2W, 0402; Resistance:15.4ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 15R4, 0.2W, 0402; Resistance:15.4ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 15R4, 0.2W, 0402; Resistance Panasonic - 68AC0491 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 15R4, 0.2W, 0402; Resistance Panasonic
68AC0491
Chip Res, Thick Film, 15R4, 0.2W, 0402; Resistance Panasonic 68AC0491
CHIP RES, THICK FILM, 15R4, 0.2W, 0402; Resistance:15.4ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 15R4, 0.2W, 0402; Resistance:15.4ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC0492
Product Name Chip Res, Thick Film, 15R4, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 15.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1690328 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers