Panasonic Chip Res, Thick Film, 147R, 0.2W, 0402; Resistance Panasonic ERJ-PA2D1470X

Description
CHIP RES, THICK FILM, 147R, 0.2W, 0402; Resistance:147ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 147R, 0.2W, 0402; Resistance:147ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 147R, 0.2W, 0402; Resistance Panasonic - 68AC0481 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 147R, 0.2W, 0402; Resistance Panasonic
68AC0481
Chip Res, Thick Film, 147R, 0.2W, 0402; Resistance Panasonic 68AC0481
CHIP RES, THICK FILM, 147R, 0.2W, 0402; Resistance:147ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 147R, 0.2W, 0402; Resistance:147ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 147R, 0.2W, 0402; Resistance Panasonic - 68AC0482 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 147R, 0.2W, 0402; Resistance Panasonic
68AC0482
Chip Res, Thick Film, 147R, 0.2W, 0402; Resistance Panasonic 68AC0482
CHIP RES, THICK FILM, 147R, 0.2W, 0402; Resistance:147ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 147R, 0.2W, 0402; Resistance:147ohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-PA2D1470X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2D1470X
Chip Resistor - Surface Mount ERJ-PA2D1470X
RES SMD 147 OHM 0.5% 1/5W 0402

RES SMD 147 OHM 0.5% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AC0481 ERJ-PA2D1470X
Product Name Chip Res, Thick Film, 147R, 0.2W, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 147 ohms 147 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469518 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details