Panasonic Chip Res, Thick Film, 137K, 0.2W, 0402; Resistance Panasonic ERJ-PA2D1373X

Description
CHIP RES, THICK FILM, 137K, 0.2W, 0402; Resistance:137kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 137K, 0.2W, 0402; Resistance:137kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 137K, 0.2W, 0402; Resistance Panasonic - 68AC0458 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 137K, 0.2W, 0402; Resistance Panasonic
68AC0458
Chip Res, Thick Film, 137K, 0.2W, 0402; Resistance Panasonic 68AC0458
CHIP RES, THICK FILM, 137K, 0.2W, 0402; Resistance:137kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 137K, 0.2W, 0402; Resistance:137kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 137K, 0.2W, 0402; Resistance Panasonic - 68AC0457 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 137K, 0.2W, 0402; Resistance Panasonic
68AC0457
Chip Res, Thick Film, 137K, 0.2W, 0402; Resistance Panasonic 68AC0457
CHIP RES, THICK FILM, 137K, 0.2W, 0402; Resistance:137kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 137K, 0.2W, 0402; Resistance:137kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC0458
Product Name Chip Res, Thick Film, 137K, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 137000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567473 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers