Panasonic Chip Res, Thick Film, 12K4, 0.2W, 0402; Resistance Panasonic ERJ-PA2D1242X

Description
CHIP RES, THICK FILM, 12K4, 0.2W, 0402; Resistance:12.4kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 12K4, 0.2W, 0402; Resistance:12.4kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 12K4, 0.2W, 0402; Resistance Panasonic - 68AC0417 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 12K4, 0.2W, 0402; Resistance Panasonic
68AC0417
Chip Res, Thick Film, 12K4, 0.2W, 0402; Resistance Panasonic 68AC0417
CHIP RES, THICK FILM, 12K4, 0.2W, 0402; Resistance:12.4kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 12K4, 0.2W, 0402; Resistance:12.4kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 12K4, 0.2W, 0402; Resistance Panasonic - 68AC0418 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 12K4, 0.2W, 0402; Resistance Panasonic
68AC0418
Chip Res, Thick Film, 12K4, 0.2W, 0402; Resistance Panasonic 68AC0418
CHIP RES, THICK FILM, 12K4, 0.2W, 0402; Resistance:12.4kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 12K4, 0.2W, 0402; Resistance:12.4kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC0417
Product Name Chip Res, Thick Film, 12K4, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 12400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through-Hole Resistors - 1-1623714-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details