Panasonic Chip Res, Thick Film, 11K5, 0.2W, 0402; Resistance Panasonic ERJ-PA2D1152X

Description
CHIP RES, THICK FILM, 11K5, 0.2W, 0402; Resistance:11.5kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 11K5, 0.2W, 0402; Resistance:11.5kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 11K5, 0.2W, 0402; Resistance Panasonic - 68AC0377 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 11K5, 0.2W, 0402; Resistance Panasonic
68AC0377
Chip Res, Thick Film, 11K5, 0.2W, 0402; Resistance Panasonic 68AC0377
CHIP RES, THICK FILM, 11K5, 0.2W, 0402; Resistance:11.5kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 11K5, 0.2W, 0402; Resistance:11.5kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 11K5, 0.2W, 0402; Resistance Panasonic - 68AC0378 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 11K5, 0.2W, 0402; Resistance Panasonic
68AC0378
Chip Res, Thick Film, 11K5, 0.2W, 0402; Resistance Panasonic 68AC0378
CHIP RES, THICK FILM, 11K5, 0.2W, 0402; Resistance:11.5kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 11K5, 0.2W, 0402; Resistance:11.5kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC0377
Product Name Chip Res, Thick Film, 11K5, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 11500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614886-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38.3 ohms
View Details
2 suppliers