Panasonic Chip Res, Thick Film, 1K13, 0.2W, 0402; Resistance Panasonic ERJ-PA2D1131X

Description
CHIP RES, THICK FILM, 1K13, 0.2W, 0402; Resistance:1.13kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1K13, 0.2W, 0402; Resistance:1.13kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1K13, 0.2W, 0402; Resistance Panasonic - 68AC0368 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K13, 0.2W, 0402; Resistance Panasonic
68AC0368
Chip Res, Thick Film, 1K13, 0.2W, 0402; Resistance Panasonic 68AC0368
CHIP RES, THICK FILM, 1K13, 0.2W, 0402; Resistance:1.13kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K13, 0.2W, 0402; Resistance:1.13kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1K13, 0.2W, 0402; Resistance Panasonic - 68AC0367 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1K13, 0.2W, 0402; Resistance Panasonic
68AC0367
Chip Res, Thick Film, 1K13, 0.2W, 0402; Resistance Panasonic 68AC0367
CHIP RES, THICK FILM, 1K13, 0.2W, 0402; Resistance:1.13kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

CHIP RES, THICK FILM, 1K13, 0.2W, 0402; Resistance:1.13kohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-PA2D1131X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-PA2D1131X
Chip Resistor - Surface Mount ERJ-PA2D1131X
RES SMD 1.13 KOHM 0.5% 1/5W 0402

RES SMD 1.13 KOHM 0.5% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 68AC0368 ERJ-PA2D1131X
Product Name Chip Res, Thick Film, 1K13, 0.2W, 0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1130 ohms 1130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1504FCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details