Panasonic Chip Res, Thick Film, 1M, 0.2W, 0402; Resistance Panasonic ERJ-PA2D1004X

Description
CHIP RES, THICK FILM, 1M, 0.2W, 0402; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 1M, 0.2W, 0402; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 1M, 0.2W, 0402; Resistance Panasonic - 68AC0323 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1M, 0.2W, 0402; Resistance Panasonic
68AC0323
Chip Res, Thick Film, 1M, 0.2W, 0402; Resistance Panasonic 68AC0323
CHIP RES, THICK FILM, 1M, 0.2W, 0402; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 1M, 0.2W, 0402; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 1M, 0.2W, 0402; Resistance Panasonic - 68AC0324 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 1M, 0.2W, 0402; Resistance Panasonic
68AC0324
Chip Res, Thick Film, 1M, 0.2W, 0402; Resistance Panasonic 68AC0324
CHIP RES, THICK FILM, 1M, 0.2W, 0402; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

CHIP RES, THICK FILM, 1M, 0.2W, 0402; Resistance:1Mohm; Resistance Tolerance:± 0.5%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 68AC0323
Product Name Chip Res, Thick Film, 1M, 0.2W, 0402; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176074-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6040 ohms
View Details
4 suppliers
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers