Panasonic Thick Film Resistor, 820 Ohm, 5%, 0.05W; Resistance Panasonic ERJ-P6WJ821V

Description
THICK FILM RESISTOR, 820 OHM, 5%, 0.05W; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes
Description
THICK FILM RESISTOR, 820 OHM, 5%, 0.05W; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 820 Ohm, 5%, 0.05W; Resistance Panasonic - 31X2558 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 820 Ohm, 5%, 0.05W; Resistance Panasonic
31X2558
Thick Film Resistor, 820 Ohm, 5%, 0.05W; Resistance Panasonic 31X2558
THICK FILM RESISTOR, 820 OHM, 5%, 0.05W; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

THICK FILM RESISTOR, 820 OHM, 5%, 0.05W; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 820R, 5%, 0.5W, 0805; Resistance Panasonic - 85X0753 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 820R, 5%, 0.5W, 0805; Resistance Panasonic
85X0753
Res, Thick Film, 820R, 5%, 0.5W, 0805; Resistance Panasonic 85X0753
RES, THICK FILM, 820R, 5%, 0.5W, 0805; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

RES, THICK FILM, 820R, 5%, 0.5W, 0805; Resistance:820ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31X2558
Product Name Thick Film Resistor, 820 Ohm, 5%, 0.05W; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details