Panasonic Res, Thick Film, 56R, 5%, 0.5W, 0805; Resistance Panasonic ERJ-P6WJ560V

Description
RES, THICK FILM, 56R, 5%, 0.5W, 0805; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes
Description
RES, THICK FILM, 56R, 5%, 0.5W, 0805; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 56R, 5%, 0.5W, 0805; Resistance Panasonic - 85X0728 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56R, 5%, 0.5W, 0805; Resistance Panasonic
85X0728
Res, Thick Film, 56R, 5%, 0.5W, 0805; Resistance Panasonic 85X0728
RES, THICK FILM, 56R, 5%, 0.5W, 0805; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

RES, THICK FILM, 56R, 5%, 0.5W, 0805; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 56R, 5%, 0.5W, 0805, Reel; Resistance Panasonic - 31X2533 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56R, 5%, 0.5W, 0805, Reel; Resistance Panasonic
31X2533
Res, Thick Film, 56R, 5%, 0.5W, 0805, Reel; Resistance Panasonic 31X2533
RES, THICK FILM, 56R, 5%, 0.5W, 0805, REEL; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

RES, THICK FILM, 56R, 5%, 0.5W, 0805, REEL; Resistance:56ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85X0728
Product Name Res, Thick Film, 56R, 5%, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details