Panasonic Thick Film Resistor, 22Kohm, 5%, 0.05W; Resistance Panasonic ERJ-P6WJ223V

Description
THICK FILM RESISTOR, 22KOHM, 5%, 0.05W; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes
Description
THICK FILM RESISTOR, 22KOHM, 5%, 0.05W; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 22Kohm, 5%, 0.05W; Resistance Panasonic - 31X2478 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 22Kohm, 5%, 0.05W; Resistance Panasonic
31X2478
Thick Film Resistor, 22Kohm, 5%, 0.05W; Resistance Panasonic 31X2478
THICK FILM RESISTOR, 22KOHM, 5%, 0.05W; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

THICK FILM RESISTOR, 22KOHM, 5%, 0.05W; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 22K, 5%, 0.5W, 0805; Resistance Panasonic - 85X0673 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 22K, 5%, 0.5W, 0805; Resistance Panasonic
85X0673
Res, Thick Film, 22K, 5%, 0.5W, 0805; Resistance Panasonic 85X0673
RES, THICK FILM, 22K, 5%, 0.5W, 0805; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

RES, THICK FILM, 22K, 5%, 0.5W, 0805; Resistance:22kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERJ-P6WJ223V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-P6WJ223V
Resistors - Chip Resistor - Surface Mount ERJ-P6WJ223V
RES SMD 22K OHM 5% 1/2W 0805

RES SMD 22K OHM 5% 1/2W 0805

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 31X2478 ERJ-P6WJ223V
Product Name Thick Film Resistor, 22Kohm, 5%, 0.05W; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 (2012 Metric)
Resistance Range 22000 ohms 22000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5602FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details