Panasonic Res, Thick Film, 2K2, 5%, 0.5W, 0805; Resistance Panasonic ERJ-P6WJ222V

Description
RES, THICK FILM, 2K2, 5%, 0.5W, 0805; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes
Description
RES, THICK FILM, 2K2, 5%, 0.5W, 0805; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 2K2, 5%, 0.5W, 0805; Resistance Panasonic - 85X0672 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K2, 5%, 0.5W, 0805; Resistance Panasonic
85X0672
Res, Thick Film, 2K2, 5%, 0.5W, 0805; Resistance Panasonic 85X0672
RES, THICK FILM, 2K2, 5%, 0.5W, 0805; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

RES, THICK FILM, 2K2, 5%, 0.5W, 0805; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2K2, 5%, 0.5W, 0805, Reel; Resistance Panasonic - 31X2477 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K2, 5%, 0.5W, 0805, Reel; Resistance Panasonic
31X2477
Res, Thick Film, 2K2, 5%, 0.5W, 0805, Reel; Resistance Panasonic 31X2477
RES, THICK FILM, 2K2, 5%, 0.5W, 0805, REEL; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

RES, THICK FILM, 2K2, 5%, 0.5W, 0805, REEL; Resistance:2.2kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85X0672
Product Name Res, Thick Film, 2K2, 5%, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Adjustable Resistors - 1445503 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers