Panasonic Resistors - Chip Resistor - Surface Mount ERJ-P6WJ221V

Description
RES SMD 220 OHM 5% 1/2W 0805
Description
RES SMD 220 OHM 5% 1/2W 0805

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-P6WJ221V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-P6WJ221V
Resistors - Chip Resistor - Surface Mount ERJ-P6WJ221V
RES SMD 220 OHM 5% 1/2W 0805

RES SMD 220 OHM 5% 1/2W 0805

Supplier's Site
Res, Thick Film, 220R, 5%, 0.5W, 0805; Resistance Panasonic - 85X0671 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 220R, 5%, 0.5W, 0805; Resistance Panasonic
85X0671
Res, Thick Film, 220R, 5%, 0.5W, 0805; Resistance Panasonic 85X0671
RES, THICK FILM, 220R, 5%, 0.5W, 0805; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

RES, THICK FILM, 220R, 5%, 0.5W, 0805; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 220 Ohm, 5%, 0.05W; Resistance Panasonic - 31X2476 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 220 Ohm, 5%, 0.05W; Resistance Panasonic
31X2476
Thick Film Resistor, 220 Ohm, 5%, 0.05W; Resistance Panasonic 31X2476
THICK FILM RESISTOR, 220 OHM, 5%, 0.05W; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

THICK FILM RESISTOR, 220 OHM, 5%, 0.05W; Resistance:220ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-P6WJ221V 85X0671
Product Name Resistors - Chip Resistor - Surface Mount Res, Thick Film, 220R, 5%, 0.5W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 220 ohms 220 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445512 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details