Panasonic Thick Film Resistor, 1.8Ohm, 5%, 0.05W; Resistance Panasonic ERJ-P6WJ1R8V

Description
THICK FILM RESISTOR, 1.8OHM, 5%, 0.05W; Resistance:1.8ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes
Datasheet
Description
THICK FILM RESISTOR, 1.8OHM, 5%, 0.05W; Resistance:1.8ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistor, 1.8Ohm, 5%, 0.05W; Resistance Panasonic - 31X2429 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 1.8Ohm, 5%, 0.05W; Resistance Panasonic
31X2429
Thick Film Resistor, 1.8Ohm, 5%, 0.05W; Resistance Panasonic 31X2429
THICK FILM RESISTOR, 1.8OHM, 5%, 0.05W; Resistance:1.8ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

THICK FILM RESISTOR, 1.8OHM, 5%, 0.05W; Resistance:1.8ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 1R8, 5%, 0.5W, 0805; Resistance Panasonic - 85X0624 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 1R8, 5%, 0.5W, 0805; Resistance Panasonic
85X0624
Res, Thick Film, 1R8, 5%, 0.5W, 0805; Resistance Panasonic 85X0624
RES, THICK FILM, 1R8, 5%, 0.5W, 0805; Resistance:1.8ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

RES, THICK FILM, 1R8, 5%, 0.5W, 0805; Resistance:1.8ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31X2429
Product Name Thick Film Resistor, 1.8Ohm, 5%, 0.05W; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details