Panasonic Resistors - Chip Resistor - Surface Mount ERJ-P6WJ184V

Description
RES SMD 180K OHM 5% 1/2W 0805
Description
RES SMD 180K OHM 5% 1/2W 0805

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-P6WJ184V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-P6WJ184V
Resistors - Chip Resistor - Surface Mount ERJ-P6WJ184V
RES SMD 180K OHM 5% 1/2W 0805

RES SMD 180K OHM 5% 1/2W 0805

Supplier's Site
Res, Thick Film, 180K, 5%, 0.5W, 0805; Resistance Panasonic - 85X0660 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 180K, 5%, 0.5W, 0805; Resistance Panasonic
85X0660
Res, Thick Film, 180K, 5%, 0.5W, 0805; Resistance Panasonic 85X0660
RES, THICK FILM, 180K, 5%, 0.5W, 0805; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

RES, THICK FILM, 180K, 5%, 0.5W, 0805; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 180Kohm, 5%, 0.05W; Resistance Panasonic - 31X2465 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 180Kohm, 5%, 0.05W; Resistance Panasonic
31X2465
Thick Film Resistor, 180Kohm, 5%, 0.05W; Resistance Panasonic 31X2465
THICK FILM RESISTOR, 180KOHM, 5%, 0.05W; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

THICK FILM RESISTOR, 180KOHM, 5%, 0.05W; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-P6WJ184V 85X0660
Product Name Resistors - Chip Resistor - Surface Mount Res, Thick Film, 180K, 5%, 0.5W, 0805; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 180000 ohms 180000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573303 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 510 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD104GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details