Panasonic Res, Thick Film, 18K, 5%, 0.5W, 0805; Resistance Panasonic ERJ-P6WJ183V

Description
RES, THICK FILM, 18K, 5%, 0.5W, 0805; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes
Description
RES, THICK FILM, 18K, 5%, 0.5W, 0805; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 18K, 5%, 0.5W, 0805; Resistance Panasonic - 85X0659 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 18K, 5%, 0.5W, 0805; Resistance Panasonic
85X0659
Res, Thick Film, 18K, 5%, 0.5W, 0805; Resistance Panasonic 85X0659
RES, THICK FILM, 18K, 5%, 0.5W, 0805; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

RES, THICK FILM, 18K, 5%, 0.5W, 0805; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 18Kohm, 5%, 0.05W; Resistance Panasonic - 31X2464 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 18Kohm, 5%, 0.05W; Resistance Panasonic
31X2464
Thick Film Resistor, 18Kohm, 5%, 0.05W; Resistance Panasonic 31X2464
THICK FILM RESISTOR, 18KOHM, 5%, 0.05W; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

THICK FILM RESISTOR, 18KOHM, 5%, 0.05W; Resistance:18kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 85X0659
Product Name Res, Thick Film, 18K, 5%, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-BPR58C10LJ-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
4 suppliers