Panasonic Resistors - Chip Resistor - Surface Mount ERJ-P6WJ151V

Description
RES SMD 150 OHM 5% 1/2W 0805
Description
RES SMD 150 OHM 5% 1/2W 0805

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERJ-P6WJ151V - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERJ-P6WJ151V
Resistors - Chip Resistor - Surface Mount ERJ-P6WJ151V
RES SMD 150 OHM 5% 1/2W 0805

RES SMD 150 OHM 5% 1/2W 0805

Supplier's Site
Thick Film Resistor, 150 Ohm, 5%, 0.05W; Resistance Panasonic - 31X2452 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 150 Ohm, 5%, 0.05W; Resistance Panasonic
31X2452
Thick Film Resistor, 150 Ohm, 5%, 0.05W; Resistance Panasonic 31X2452
THICK FILM RESISTOR, 150 OHM, 5%, 0.05W; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

THICK FILM RESISTOR, 150 OHM, 5%, 0.05W; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 150R, 5%, 0.5W, 0805; Resistance Panasonic - 85X0647 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 150R, 5%, 0.5W, 0805; Resistance Panasonic
85X0647
Res, Thick Film, 150R, 5%, 0.5W, 0805; Resistance Panasonic 85X0647
RES, THICK FILM, 150R, 5%, 0.5W, 0805; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

RES, THICK FILM, 150R, 5%, 0.5W, 0805; Resistance:150ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERJ-P6WJ151V 31X2452
Product Name Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 150 Ohm, 5%, 0.05W; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 (2012 Metric) 0805; 0805 [2012 Metric]
Resistance Range 150 ohms 150 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176074-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14300 ohms
View Details
4 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R331JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details