The Panasonic thick film chip resistor, part number 85X0573, features a resistance value of 820 kΩ with a tolerance of ±1%. It has a power rating of 0.5 W and is packaged in a compact 0805 (2012 metric) size. This resistor is designed with anti-surge characteristics, making it suitable for applications that require enhanced durability against voltage spikes. It is compliant with RoHS standards and can be used in both reflow and flow soldering processes. The resistor's construction includes a metal glaze thick film resistive element and a double-sided electrode structure, which contributes to its high pulse handling capabilities. However, it is noted that this series is not recommended for new designs.
THICK FILM RESISTOR, 820KOHM, 1%, 0.05W; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes
RES, THICK FILM, 820K, 1%, 0.5W, 0805; Resistance:820kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film (Double Sided); Resistor Type:Anti-Surge RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 31X2378 |
| Product Name | Thick Film Resistor, 820Kohm, 1%, 0.05W; Resistance Panasonic |
| Configuration | Single Resistor |
| Category / Application | Surge Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805; 0805 [2012 Metric] |