Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 13 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic ERJ-P6WF13R0V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 13 ohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 13 ohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 13 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic - 31X1914 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 13 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic
31X1914
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 13 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic 31X1914
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 13 ohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 13 ohm, 500 mW, - 1%, 150 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 31X1914
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 13 Ohm, 500 Mw, 1%, 150 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R331GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details