Panasonic Res, Thick Film, 6R8, 5%, 0.5W, 1210; Resistance Panasonic ERJ-P14J6R8U

Description
RES, THICK FILM, 6R8, 5%, 0.5W, 1210; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 6R8, 5%, 0.5W, 1210; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 6R8, 5%, 0.5W, 1210; Resistance Panasonic - 32R9629 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6R8, 5%, 0.5W, 1210; Resistance Panasonic
32R9629
Res, Thick Film, 6R8, 5%, 0.5W, 1210; Resistance Panasonic 32R9629
RES, THICK FILM, 6R8, 5%, 0.5W, 1210; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

RES, THICK FILM, 6R8, 5%, 0.5W, 1210; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 6.8 Ohm, 0.5W, 5%, Full Reel; Resistance Panasonic - 01X1457 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 6.8 Ohm, 0.5W, 5%, Full Reel; Resistance Panasonic
01X1457
Resistor, Thick Film, 6.8 Ohm, 0.5W, 5%, Full Reel; Resistance Panasonic 01X1457
RESISTOR, THICK FILM, 6.8 OHM, 0.5W, 5%, FULL REEL; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge RoHS Compliant: Yes

RESISTOR, THICK FILM, 6.8 OHM, 0.5W, 5%, FULL REEL; Resistance:6.8ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 32R9629
Product Name Res, Thick Film, 6R8, 5%, 0.5W, 1210; Resistance Panasonic
Configuration Single Resistor
Category / Application Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 4756690 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details