Panasonic Chip Resistor - Surface Mount - ERJ-P14J392U ERJ-P14J392U

Description
Manufacturer: Panasonic Win Source Part Number: 871071-ERJ-P14J392U Series: ERJ-P14 Operating Temperature Range: -55°C ~ 155°C Features: 3.9 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film Package: 1210 (3225 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1210 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P3.9KASCT, ERJP14J392U, P3.9KASDKR, P3.9KASTR-NDR, P3.9KASTR, P3.9KASCT-NDR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 871071-ERJ-P14J392U Series: ERJ-P14 Operating Temperature Range: -55°C ~ 155°C Features: 3.9 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film Package: 1210 (3225 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1210 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P3.9KASCT, ERJP14J392U, P3.9KASDKR, P3.9KASTR-NDR, P3.9KASTR, P3.9KASCT-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-P14J392U
871071-ERJ-P14J392U
Chip Resistor - Surface Mount - ERJ-P14J392U 871071-ERJ-P14J392U
Manufacturer: Panasonic Win Source Part Number: 871071-ERJ-P14J392U Series: ERJ-P14 Operating Temperature Range: -55°C ~ 155°C Features: 3.9 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film Package: 1210 (3225 Metric) Package: Reel - TR Categories: Resistors Case / Package: 1210 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P3.9KASCT, ERJP14J392U, P3.9KASDKR, P3.9KASTR-NDR, P3.9KASTR, P3.9KASCT-NDR

Manufacturer: Panasonic
Win Source Part Number: 871071-ERJ-P14J392U
Series: ERJ-P14
Operating Temperature Range: -55°C ~ 155°C
Features: 3.9 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Package: 1210 (3225 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 1210
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P3.9KASCT, ERJP14J392U, P3.9KASDKR, P3.9KASTR-NDR, P3.9KASTR, P3.9KASCT-NDR

Buy Now Datasheet
Automotive SMD 2W 200V Resistor - 52-ERJ-P14J392U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 2W 200V Resistor
52-ERJ-P14J392U
Automotive SMD 2W 200V Resistor 52-ERJ-P14J392U
3.9kR 5% 1/2W 1210 SMD Chip Resistor, 200V, AEC-Q200 Product overview: ERJ-P14J392U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P14J392U can be used for catalog matching and distributor lookup.

3.9kR 5% 1/2W 1210 SMD Chip Resistor, 200V, AEC-Q200 Product overview: ERJ-P14J392U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 2W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P14J392U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic - 50W6966 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic
50W6966
Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic 50W6966
Anti-Surge Chip Resistor, 1206 RoHS Compliant: Yes

Anti-Surge Chip Resistor, 1206 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 871071-ERJ-P14J392U 52-ERJ-P14J392U 50W6966
Product Name Chip Resistor - Surface Mount - ERJ-P14J392U Automotive SMD 2W 200V Resistor Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F)
Resistance Range 3900 ohms
Tolerance 5 +/- %
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176094-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 169000 ohms
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details