Panasonic SMD 2.2 Ohm 0.5W 200V Resistor ERJ-P14J2R2U

Description
Thick Film Chip Resistor 1210 2.2 Ohm 5% 0.5W 200V SMD Product overview: ERJ-P14J2R2U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2 Ohm, 0.5W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 Ohm, 0.5W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P14J2R2U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thick Film Chip Resistor 1210 2.2 Ohm 5% 0.5W 200V SMD Product overview: ERJ-P14J2R2U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2 Ohm, 0.5W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 Ohm, 0.5W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P14J2R2U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2 Ohm 0.5W 200V Resistor - 52-ERJ-P14J2R2U - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2 Ohm 0.5W 200V Resistor
52-ERJ-P14J2R2U
SMD 2.2 Ohm 0.5W 200V Resistor 52-ERJ-P14J2R2U
Thick Film Chip Resistor 1210 2.2 Ohm 5% 0.5W 200V SMD Product overview: ERJ-P14J2R2U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2 Ohm, 0.5W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 Ohm, 0.5W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P14J2R2U can be used for catalog matching and distributor lookup.

Thick Film Chip Resistor 1210 2.2 Ohm 5% 0.5W 200V SMD Product overview: ERJ-P14J2R2U from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2 Ohm, 0.5W, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.2 Ohm, 0.5W, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P14J2R2U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1326529-ERJ-P14J2R2U - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326529-ERJ-P14J2R2U
Resistors - Chip Resistor - Surface Mount 1326529-ERJ-P14J2R2U
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326529-ERJ-P14J2R2U Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: -100/ +600ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 2.2 Ohms Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 1210 (3225 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P2.2ASCT-NDR,P2.2AST R,P2.2ASTR-NDR,P2.2A SDKR,P2.2ASCT,ERJP14 J2R2U Base Product Number: ERJ-P14 RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1326529-ERJ-P14J2R2U
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Pulse Withstanding
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: -100/ +600ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2.2 Ohms
Supplier Device Package: 1210
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 1210 (3225 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P2.2ASCT-NDR,P2.2ASTR,P2.2ASTR-NDR,P2.2ASDKR,P2.2ASCT,ERJP14J2R2U
Base Product Number: ERJ-P14
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Res, Thick Film, 2R2, 5%, 0.5W, 1210; Resistance Panasonic - 32R9623 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R2, 5%, 0.5W, 1210; Resistance Panasonic
32R9623
Res, Thick Film, 2R2, 5%, 0.5W, 1210; Resistance Panasonic 32R9623
RES, THICK FILM, 2R2, 5%, 0.5W, 1210; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

RES, THICK FILM, 2R2, 5%, 0.5W, 1210; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Thick Film, 2.2 Ohm, 0.5W, 5%, Full Reel; Resistance Panasonic - 01X1451 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 2.2 Ohm, 0.5W, 5%, Full Reel; Resistance Panasonic
01X1451
Resistor, Thick Film, 2.2 Ohm, 0.5W, 5%, Full Reel; Resistance Panasonic 01X1451
RESISTOR, THICK FILM, 2.2 OHM, 0.5W, 5%, FULL REEL; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge RoHS Compliant: Yes

RESISTOR, THICK FILM, 2.2 OHM, 0.5W, 5%, FULL REEL; Resistance:2.2ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-P14J2R2U 1326529-ERJ-P14J2R2U 32R9623
Product Name SMD 2.2 Ohm 0.5W 200V Resistor Resistors - Chip Resistor - Surface Mount Res, Thick Film, 2R2, 5%, 0.5W, 1210; Resistance Panasonic
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R911JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers