Panasonic Chip Resistor - Surface Mount ERJ-P14J221U

Description
RES SMD 220 OHM 5% 1/2W 1210
Datasheet
Description
RES SMD 220 OHM 5% 1/2W 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-P14J221U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-P14J221U
Chip Resistor - Surface Mount ERJ-P14J221U
RES SMD 220 OHM 5% 1/2W 1210

RES SMD 220 OHM 5% 1/2W 1210

Supplier's Site Datasheet
Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic - 50W6935 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic
50W6935
Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic 50W6935
Anti-Surge Chip Resistor, 1206 RoHS Compliant: Yes

Anti-Surge Chip Resistor, 1206 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-P14J221U 50W6935
Product Name Chip Resistor - Surface Mount Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip)
Resistance Range 220 ohms
Tolerance 5 +/- %
Power Rating 0.5000 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers
Surface Mount Resistors - 2567805 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R275JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details