Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 8.25 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic ERJ-P14F8251U

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 8.25 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 8.25 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 8.25 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic - 50W6855 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 8.25 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
50W6855
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 8.25 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic 50W6855
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 8.25 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 8.25 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W6855
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 8.25 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details