Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 825 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic ERJ-P14F8250U

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 825 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 825 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 825 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic - 50W6854 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 825 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
50W6854
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 825 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic 50W6854
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 825 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 825 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W6854
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 825 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details