RES SMD 4.53K OHM 1% 1/2W 1210
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 4.53 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes
RES SMD 4.53K OHM 1% 1/2W 1210
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | ERJ-P14F4531U | 50W6735 | ERJ-P14F4531U |
| Product Name | Resistors - Chip Resistor - Surface Mount | Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 4.53 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 1210 (3225 Metric) | Surface Mount Technology (SMT / SMD) | |
| Resistance Range | 4530 ohms | 4530 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |