Panasonic Chip Resistor - Surface Mount ERJ-P14F36R0U

Description
RES SMD 36 OHM 1% 1/2W 1210
Datasheet
Description
RES SMD 36 OHM 1% 1/2W 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-P14F36R0U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-P14F36R0U
Chip Resistor - Surface Mount ERJ-P14F36R0U
RES SMD 36 OHM 1% 1/2W 1210

RES SMD 36 OHM 1% 1/2W 1210

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 36 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic - 55T5937 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 36 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
55T5937
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 36 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic 55T5937
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 36 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 36 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-P14F36R0U 55T5937
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 36 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 36 ohms
Tolerance 1 +/- %
Power Rating 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details