Panasonic Chip Resistor - Surface Mount ERJ-P14F2941U

Description
RES SMD 2.94 KOHM 1% 1/2W 1210
Datasheet
Description
RES SMD 2.94 KOHM 1% 1/2W 1210
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-P14F2941U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-P14F2941U
Chip Resistor - Surface Mount ERJ-P14F2941U
RES SMD 2.94 KOHM 1% 1/2W 1210

RES SMD 2.94 KOHM 1% 1/2W 1210

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.94 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic - 50W6645 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.94 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
50W6645
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.94 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic 50W6645
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.94 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 2.94 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-P14F2941U 50W6645
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 2.94 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 2940 ohms
Tolerance 1 +/- %
Power Rating 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details