Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 133 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic ERJ-P14F1333U

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 133 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 133 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 133 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic - 50W6493 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 133 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
50W6493
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 133 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic 50W6493
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 133 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 133 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W6493
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 133 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details