Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 130 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic ERJ-P14F1300U

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 130 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 130 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 130 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic - 55T5913 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 130 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
55T5913
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 130 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic 55T5913
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 130 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 130 ohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 55T5913
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 130 Ohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details