Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.05 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic ERJ-P14F1051U

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.05 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.05 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.05 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic - 50W6451 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.05 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
50W6451
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.05 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic 50W6451
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.05 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.05 kohm, 500 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W6451
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.05 Kohm, 500 Mw, 1%, 200 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details