Manufacturer: AMIS
Category: Connectors,Interconn
Package: 576-BBGA, FCBGA
Product Status: Last Time Buy
Resistance (Ohms): 5
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: Zener Diode 24 V 1.5 W ±5% Surface Mount DO-214AC (SMA)
Package / Case: 8-SMD, No Lead
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |