RES SMD 10 OHM 5% 2/3W 1206
RES, THICK FILM, 10R, 5%, 0.66W, 1206; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes
RES, THICK FILM, 10R, 5%, 0.66W, 1206, REEL; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:660mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:500V RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Chip Resistors | Resistors | Resistors |
| Product Number | ERJ-P08J100V | 53W3988 | 50W5751 |
| Product Name | Chip Resistor - Surface Mount | Res, Thick Film, 10R, 5%, 0.66W, 1206; Resistance Panasonic | Res, Thick Film, 10R, 5%, 0.66W, 1206, Reel; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 10 ohms | 10 ohms | 10 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 0.6670 to 0.6667 watts | 0.6600 watts | 0.6600 watts |
| Operating Temperature | -55 to 155 C (-67 to 311 F) |