Panasonic Surface Mount Chip Resistor, Thick Film, Aec-Q200 Erj Series, 820 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic ERJ-P08F8200V

Description
Surface Mount Chip Resistor, Thick Film, AEC-Q200 ERJ Series, 820 ohm, 660 mW, 1%, 500 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Chip Resistor, Thick Film, AEC-Q200 ERJ Series, 820 ohm, 660 mW, 1%, 500 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Erj Series, 820 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic - 32R9542 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Erj Series, 820 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic
32R9542
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Erj Series, 820 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic 32R9542
Surface Mount Chip Resistor, Thick Film, AEC-Q200 ERJ Series, 820 ohm, 660 mW, 1%, 500 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 ERJ Series, 820 ohm, 660 mW, 1%, 500 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 32R9542
Product Name Surface Mount Chip Resistor, Thick Film, Aec-Q200 Erj Series, 820 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details