Panasonic Chip Resistor - Surface Mount ERJ-P08F4020V

Description
RES SMD 402 OHM 1% 2/3W 1206
Datasheet
Description
RES SMD 402 OHM 1% 2/3W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-P08F4020V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-P08F4020V
Chip Resistor - Surface Mount ERJ-P08F4020V
RES SMD 402 OHM 1% 2/3W 1206

RES SMD 402 OHM 1% 2/3W 1206

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 402 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic - 50W5567 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 402 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic
50W5567
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 402 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic 50W5567
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 402 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 402 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-P08F4020V 50W5567
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 402 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 402 ohms
Tolerance 1 +/- %
Power Rating 0.6670 to 0.6667 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details