Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 30.1 Kohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic ERJ-P08F3012V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 30.1 kohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 30.1 kohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 30.1 Kohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic - 50W5510 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 30.1 Kohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic
50W5510
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 30.1 Kohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic 50W5510
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 30.1 kohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 30.1 kohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-P08F3012V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-P08F3012V
Chip Resistor - Surface Mount ERJ-P08F3012V
RES SMD 30.1 KOHM 1% 2/3W 1206

RES SMD 30.1 KOHM 1% 2/3W 1206

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 50W5510 ERJ-P08F3012V
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 30.1 Kohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176093-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
3 suppliers
Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details