Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 27.4 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic ERJ-P08F27R4V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 27.4 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 27.4 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 27.4 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic - 50W5486 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 27.4 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic
50W5486
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 27.4 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic 50W5486
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 27.4 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 27.4 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W5486
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 27.4 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311278 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R361JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details