Panasonic Chip Resistor - Surface Mount ERJ-P08F2430V

Description
RES SMD 243 OHM 1% 2/3W 1206
Datasheet
Description
RES SMD 243 OHM 1% 2/3W 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-P08F2430V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-P08F2430V
Chip Resistor - Surface Mount ERJ-P08F2430V
RES SMD 243 OHM 1% 2/3W 1206

RES SMD 243 OHM 1% 2/3W 1206

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 243 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic - 50W5463 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 243 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic
50W5463
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 243 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic 50W5463
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 243 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 243 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-P08F2430V 50W5463
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 243 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 243 ohms
Tolerance 1 +/- %
Power Rating 0.6670 to 0.6667 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2202FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details