Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 21 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic ERJ-P08F21R0V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 21 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 21 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 21 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic - 50W5431 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 21 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic
50W5431
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 21 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic 50W5431
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 21 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 21 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W5431
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 21 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details