Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 14.3 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic ERJ-P08F14R3V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 14.3 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 14.3 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 14.3 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic - 50W5357 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 14.3 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic
50W5357
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 14.3 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic 50W5357
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 14.3 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 14.3 ohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W5357
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 14.3 Ohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details