Panasonic Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.33 Kohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic ERJ-P08F1331V

Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.33 kohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.33 kohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.33 Kohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic - 50W5349 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.33 Kohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic
50W5349
Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.33 Kohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic 50W5349
Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.33 kohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 ERJ Series, 1.33 kohm, 660 mW, - 1%, 500 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 50W5349
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Erj Series, 1.33 Kohm, 660 Mw, 1%, 500 V Rohs Compliant Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers