Panasonic Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic ERJ-P08F1002V

Description
ANTI-SURGE CHIP RESISTOR, 1206 ROHS COMPLIANT: YES
Description
ANTI-SURGE CHIP RESISTOR, 1206 ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Anti-Surge Chip Resistor, 1206 from Panasonic, part number 57AK1454, features a power rating of 0.66 W and is designed for high reliability with a metal glaze thick film resistive element and three layers of electrodes. It is suitable for both reflow and flow soldering processes. This resistor exhibits superior ESD surge characteristics compared to standard metal film resistors, making it ideal for applications requiring enhanced surge protection. It is compliant with AEC-Q200 and RoHS standards, ensuring it meets industry requirements for automotive and environmental safety. The resistor has a resistance tolerance of ±1% and a temperature coefficient of ±100 ppm/K, with a limiting element voltage of 500 V. It is available in various resistance values ranging from 1.02 MΩ to 10 MΩ. Proper handling and storage conditions are recommended to maintain performance and solderability.

Datasheet Summary
Powered by GS/AI

The Anti-Surge Chip Resistor, 1206 from Panasonic, part number 57AK1454, features a power rating of 0.66 W and is designed for high reliability with a metal glaze thick film resistive element and three layers of electrodes. It is suitable for both reflow and flow soldering processes. This resistor exhibits superior ESD surge characteristics compared to standard metal film resistors, making it ideal for applications requiring enhanced surge protection. It is compliant with AEC-Q200 and RoHS standards, ensuring it meets industry requirements for automotive and environmental safety. The resistor has a resistance tolerance of ±1% and a temperature coefficient of ±100 ppm/K, with a limiting element voltage of 500 V. It is available in various resistance values ranging from 1.02 MΩ to 10 MΩ. Proper handling and storage conditions are recommended to maintain performance and solderability.

Suppliers

Company
Product
Description
Supplier Links
Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic - 32R9488 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic
32R9488
Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic 32R9488
ANTI-SURGE CHIP RESISTOR, 1206 ROHS COMPLIANT: YES

ANTI-SURGE CHIP RESISTOR, 1206 ROHS COMPLIANT: YES

Supplier's Site
Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic - 57AK1454 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic
57AK1454
Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic 57AK1454
ANTI-SURGE CHIP RESISTOR, 1206 ROHS COMPLIANT: YES

ANTI-SURGE CHIP RESISTOR, 1206 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-P08F1002V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-P08F1002V
Chip Resistor - Surface Mount ERJ-P08F1002V
RES SMD 10 KOHM 1% 2/3W 1206

RES SMD 10 KOHM 1% 2/3W 1206

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 32R9488 ERJ-P08F1002V
Product Name Anti-Surge Chip Resistor, 1206 Rohs Compliant Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Surge Resistor
Mounting / Packaging 1206
Standards and Certifications RoHS
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311276 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers