Panasonic Resistors - Chip Resistor - Surface Mount ERJ-P06J511V

Description
Win Source Part Number: 1034064-ERJ-P06J511V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-P06 Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 510 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): ERJ-6GEYJ511V; CRCW0805510RJNEA; RK73B2ATTD511J; CRCW0805510RJNEB; ESR10EZPJ511; MCR10EZPJ511ERJP06J5 11V; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P510ADTR-NDR,P510ADC T,P510ADDKR-NDR,P510 ADCT-NDR,P510ADDKR,P 510ADTR,ERJP06J511V Base Product Number: ERJ-P06
Request a Quote Datasheet
Description
Win Source Part Number: 1034064-ERJ-P06J511V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-P06 Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 510 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): ERJ-6GEYJ511V; CRCW0805510RJNEA; RK73B2ATTD511J; CRCW0805510RJNEB; ESR10EZPJ511; MCR10EZPJ511ERJP06J5 11V; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P510ADTR-NDR,P510ADC T,P510ADDKR-NDR,P510 ADCT-NDR,P510ADDKR,P 510ADTR,ERJP06J511V Base Product Number: ERJ-P06
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1034064-ERJ-P06J511V
Resistors - Chip Resistor - Surface Mount 1034064-ERJ-P06J511V
Win Source Part Number: 1034064-ERJ-P06J511V Category: Resistors>Chip Resistor - Surface Mount Series: ERJ-P06 Features: Automotive AEC-Q200, Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 510 Ohms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Alternative Parts (Cross-Reference): ERJ-6GEYJ511V; CRCW0805510RJNEA; RK73B2ATTD511J; CRCW0805510RJNEB; ESR10EZPJ511; MCR10EZPJ511ERJP06J5 11V; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: P510ADTR-NDR,P510ADC T,P510ADDKR-NDR,P510 ADCT-NDR,P510ADDKR,P 510ADTR,ERJP06J511V Base Product Number: ERJ-P06

Win Source Part Number: 1034064-ERJ-P06J511V
Category: Resistors>Chip Resistor - Surface Mount
Series: ERJ-P06
Features: Automotive AEC-Q200, Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 510 Ohms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Alternative Parts (Cross-Reference): ERJ-6GEYJ511V; CRCW0805510RJNEA; RK73B2ATTD511J; CRCW0805510RJNEB; ESR10EZPJ511; MCR10EZPJ511ERJP06J511V;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P510ADTR-NDR,P510ADCT,P510ADDKR-NDR,P510ADCT-NDR,P510ADDKR,P510ADTR,ERJP06J511V
Base Product Number: ERJ-P06

Buy Now Datasheet
SMD 510 Ohm 2W 150V Resistor - 52-ERJ-P06J511V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 510 Ohm 2W 150V Resistor
52-ERJ-P06J511V
SMD 510 Ohm 2W 150V Resistor 52-ERJ-P06J511V
510 Ohm 5% 1/2W 0805 SMD Chip Resistor, 150V Product overview: ERJ-P06J511V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 510 Ohm, 2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 510 Ohm, 2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06J511V can be used for catalog matching and distributor lookup.

510 Ohm 5% 1/2W 0805 SMD Chip Resistor, 150V Product overview: ERJ-P06J511V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 510 Ohm, 2W, 150V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 510 Ohm, 2W, 150V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06J511V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic - 57AK1430 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic
57AK1430
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic 57AK1430
ANTI-SURGE CHIP RESISTOR, 0805 ROHS COMPLIANT: YES

ANTI-SURGE CHIP RESISTOR, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic - 50W4696 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic
50W4696
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic 50W4696
ANTI-SURGE CHIP RESISTOR, 0805 ROHS COMPLIANT: YES

ANTI-SURGE CHIP RESISTOR, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-P06J511V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-P06J511V
Chip Resistor - Surface Mount ERJ-P06J511V
RES SMD 510 OHM 5% 1/2W 0805

RES SMD 510 OHM 5% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 1034064-ERJ-P06J511V 52-ERJ-P06J511V 57AK1430 ERJ-P06J511V
Product Name Resistors - Chip Resistor - Surface Mount SMD 510 Ohm 2W 150V Resistor Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip)
Resistance Range 510 ohms 510 ohms 510 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C
Power Rating 0.5000 watts 0.5000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722207 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD184JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details