Panasonic SMD 0.25W 400V Resistor ERJ-P06J472V

Description
Thick Film Chip Resistor 0805 4.7kΩ 5% 0.25W 200ppm/°C 400V SMD Product overview: ERJ-P06J472V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06J472V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thick Film Chip Resistor 0805 4.7kΩ 5% 0.25W 200ppm/°C 400V SMD Product overview: ERJ-P06J472V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06J472V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.25W 400V Resistor - 52-ERJ-P06J472V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 400V Resistor
52-ERJ-P06J472V
SMD 0.25W 400V Resistor 52-ERJ-P06J472V
Thick Film Chip Resistor 0805 4.7kΩ 5% 0.25W 200ppm/°C 400V SMD Product overview: ERJ-P06J472V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06J472V can be used for catalog matching and distributor lookup.

Thick Film Chip Resistor 0805 4.7kΩ 5% 0.25W 200ppm/°C 400V SMD Product overview: ERJ-P06J472V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06J472V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 4K7, 5%, 0.5W, 0805; Resistance Panasonic - 53W3987 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K7, 5%, 0.5W, 0805; Resistance Panasonic
53W3987
Res, Thick Film, 4K7, 5%, 0.5W, 0805; Resistance Panasonic 53W3987
RES, THICK FILM, 4K7, 5%, 0.5W, 0805; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

RES, THICK FILM, 4K7, 5%, 0.5W, 0805; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 4K7, 5%, 0.5W, 0805, Reel; Resistance Panasonic - 50W4692 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K7, 5%, 0.5W, 0805, Reel; Resistance Panasonic
50W4692
Res, Thick Film, 4K7, 5%, 0.5W, 0805, Reel; Resistance Panasonic 50W4692
RES, THICK FILM, 4K7, 5%, 0.5W, 0805, REEL; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:400V RoHS Compliant: Yes

RES, THICK FILM, 4K7, 5%, 0.5W, 0805, REEL; Resistance:4.7kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERJ-P06J472V 53W3987 50W4692
Product Name SMD 0.25W 400V Resistor Res, Thick Film, 4K7, 5%, 0.5W, 0805; Resistance Panasonic Res, Thick Film, 4K7, 5%, 0.5W, 0805, Reel; Resistance Panasonic
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip)
Resistance Range 4700 ohms 4700 ohms 4700 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 400 volts 400 volts
Operating AC Voltage 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details