Panasonic Automotive 47 Ohm 0.5W 400V Resistor ERJ-P06J470V

Description
0805 Thick Film Resistor, 47 Ohm, 0.5W, 5%, 400V, AEC-Q200 Product overview: ERJ-P06J470V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47 Ohm, 0.5W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 47 Ohm, 0.5W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06J470V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0805 Thick Film Resistor, 47 Ohm, 0.5W, 5%, 400V, AEC-Q200 Product overview: ERJ-P06J470V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47 Ohm, 0.5W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 47 Ohm, 0.5W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06J470V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 47 Ohm 0.5W 400V Resistor - 52-ERJ-P06J470V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 47 Ohm 0.5W 400V Resistor
52-ERJ-P06J470V
Automotive 47 Ohm 0.5W 400V Resistor 52-ERJ-P06J470V
0805 Thick Film Resistor, 47 Ohm, 0.5W, 5%, 400V, AEC-Q200 Product overview: ERJ-P06J470V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47 Ohm, 0.5W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 47 Ohm, 0.5W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06J470V can be used for catalog matching and distributor lookup.

0805 Thick Film Resistor, 47 Ohm, 0.5W, 5%, 400V, AEC-Q200 Product overview: ERJ-P06J470V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 47 Ohm, 0.5W, 400V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 47 Ohm, 0.5W, 400V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06J470V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1330474-ERJ-P06J470V - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1330474-ERJ-P06J470V
Resistors - Chip Resistor - Surface Mount 1330474-ERJ-P06J470V
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1330474-ERJ-P06J470V Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200, Pulse Withstanding Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.028" (0.70mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 47 Ohms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P47ADTR,P47ADCT-NDR, P47ADCT,P47ADDKR,ERJ P06J470V,P47ADTR-NDR ,P47ADDKR-NDR Base Product Number: ERJ-P06 RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1330474-ERJ-P06J470V
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200, Pulse Withstanding
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.028" (0.70mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 47 Ohms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P47ADTR,P47ADCT-NDR,P47ADCT,P47ADDKR,ERJP06J470V,P47ADTR-NDR,P47ADDKR-NDR
Base Product Number: ERJ-P06
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Resistor, 47Ohm, 0.5W, 5%, Smd, Full Reel; Resistance Panasonic - 50W4690 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 47Ohm, 0.5W, 5%, Smd, Full Reel; Resistance Panasonic
50W4690
Resistor, 47Ohm, 0.5W, 5%, Smd, Full Reel; Resistance Panasonic 50W4690
RESISTOR, 47OHM, 0.5W, 5%, SMD, FULL REEL; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 47OHM, 0.5W, 5%, SMD, FULL REEL; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 47R, 5%, 0.5W, 0805; Resistance Panasonic - 53W3985 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 47R, 5%, 0.5W, 0805; Resistance Panasonic
53W3985
Res, Thick Film, 47R, 5%, 0.5W, 0805; Resistance Panasonic 53W3985
RES, THICK FILM, 47R, 5%, 0.5W, 0805; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

RES, THICK FILM, 47R, 5%, 0.5W, 0805; Resistance:47ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERJ-P06J470V 1330474-ERJ-P06J470V 50W4690 53W3985
Product Name Automotive 47 Ohm 0.5W 400V Resistor Resistors - Chip Resistor - Surface Mount Resistor, 47Ohm, 0.5W, 5%, Smd, Full Reel; Resistance Panasonic Res, Thick Film, 47R, 5%, 0.5W, 0805; Resistance Panasonic
Technology / Construction THICK FILM MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 47 ohms 47 ohms 47 ohms 47 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Operating DC Voltage 400 volts 400 volts
Operating AC Voltage 400 volts 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176763-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 110 ohms
View Details
2 suppliers
Through Hole Resistors - 1722162 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD9534FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details