RES SMD 390K OHM 5% 1/2W 0805
Anti-Surge Chip Resistor, 0805 RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | ERJ-P06J394V | 50W4684 |
| Product Name | Resistors - Chip Resistor - Surface Mount | Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 0805; 0805 (2012 Metric) | 0805 |
| Resistance Range | 390000 ohms | |
| Tolerance | 5 +/- % | |
| Power Rating | 0.5000 watts |