Panasonic RES SMD 3.6K OHM 5% 1/2W 0805 ERJ-P06J362V

Description
RES SMD 3.6K OHM 5% 1/2W 0805
Datasheet
Description
RES SMD 3.6K OHM 5% 1/2W 0805
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 3.6K OHM 5% 1/2W 0805 - 590-ERJ-P06J362V - Utmel Electronic Limited
Hong Kong, China
RES SMD 3.6K OHM 5% 1/2W 0805
590-ERJ-P06J362V
RES SMD 3.6K OHM 5% 1/2W 0805 590-ERJ-P06J362V
RES SMD 3.6K OHM 5% 1/2W 0805

RES SMD 3.6K OHM 5% 1/2W 0805

Supplier's Site
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic - 50W4677 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic
50W4677
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic 50W4677
ANTI-SURGE CHIP RESISTOR, 0805 ROHS COMPLIANT: YES

ANTI-SURGE CHIP RESISTOR, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic - 57AK1417 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic
57AK1417
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic 57AK1417
ANTI-SURGE CHIP RESISTOR, 0805 ROHS COMPLIANT: YES

ANTI-SURGE CHIP RESISTOR, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-P06J362V - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-P06J362V
Chip Resistor - Surface Mount ERJ-P06J362V
RES SMD 3.6K OHM 5% 1/2W 0805

RES SMD 3.6K OHM 5% 1/2W 0805

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 590-ERJ-P06J362V 50W4677 ERJ-P06J362V
Product Name RES SMD 3.6K OHM 5% 1/2W 0805 Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0805
Resistance Range 3600 ohms 3600 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details