Panasonic Chip Resistor - Surface Mount - ERJ-P06J240V ERJ-P06J240V

Description
Manufacturer: Panasonic Win Source Part Number: 918655-ERJ-P06J240V Series: ERJ-P06 Operating Temperature Range: -55°C ~ 155°C Features: 24 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P24ADCT-NDR, ERJP06J240V, P24ADTR, P24ADDKR, P24ADDKR-NDR, P24ADCT, P24ADTR-NDR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918655-ERJ-P06J240V Series: ERJ-P06 Operating Temperature Range: -55°C ~ 155°C Features: 24 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P24ADCT-NDR, ERJP06J240V, P24ADTR, P24ADDKR, P24ADDKR-NDR, P24ADCT, P24ADTR-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERJ-P06J240V
918655-ERJ-P06J240V
Chip Resistor - Surface Mount - ERJ-P06J240V 918655-ERJ-P06J240V
Manufacturer: Panasonic Win Source Part Number: 918655-ERJ-P06J240V Series: ERJ-P06 Operating Temperature Range: -55°C ~ 155°C Features: 24 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film Package: 0805 (2012 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0805 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P24ADCT-NDR, ERJP06J240V, P24ADTR, P24ADDKR, P24ADDKR-NDR, P24ADCT, P24ADTR-NDR

Manufacturer: Panasonic
Win Source Part Number: 918655-ERJ-P06J240V
Series: ERJ-P06
Operating Temperature Range: -55°C ~ 155°C
Features: 24 Ohms ±5% 0.5W, 1/2W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Package: 0805 (2012 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0805
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P24ADCT-NDR, ERJP06J240V, P24ADTR, P24ADDKR, P24ADDKR-NDR, P24ADCT, P24ADTR-NDR

Buy Now Datasheet
SMD 24 OHM 2W Resistor - 52-ERJ-P06J240V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 24 OHM 2W Resistor
52-ERJ-P06J240V
SMD 24 OHM 2W Resistor 52-ERJ-P06J240V
RES SMD 24 OHM 5% 1/2W 0805 Product overview: ERJ-P06J240V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 24 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06J240V can be used for catalog matching and distributor lookup.

RES SMD 24 OHM 5% 1/2W 0805 Product overview: ERJ-P06J240V from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24 OHM, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 24 OHM, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERJ-P06J240V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic - 50W4655 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic
50W4655
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic 50W4655
ANTI-SURGE CHIP RESISTOR, 0805 ROHS COMPLIANT: YES

ANTI-SURGE CHIP RESISTOR, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic - 57AK1396 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic
57AK1396
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic 57AK1396
ANTI-SURGE CHIP RESISTOR, 0805 ROHS COMPLIANT: YES

ANTI-SURGE CHIP RESISTOR, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 918655-ERJ-P06J240V 52-ERJ-P06J240V 50W4655
Product Name Chip Resistor - Surface Mount - ERJ-P06J240V SMD 24 OHM 2W Resistor Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic
Technology / Construction MetalFilm; Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F)
Resistance Range 24 ohms
Tolerance 5 +/- %
Operating DC Voltage 150 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C912J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614889-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 118000 ohms
View Details
2 suppliers