Panasonic Resistor, 2Kohm, 0.5W, 5%, Smd, Full Reel; Resistance Panasonic ERJ-P06J202V

Description
RESISTOR, 2KOHM, 0.5W, 5%, SMD, FULL REEL; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
RESISTOR, 2KOHM, 0.5W, 5%, SMD, FULL REEL; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor, 2Kohm, 0.5W, 5%, Smd, Full Reel; Resistance Panasonic - 50W4647 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 2Kohm, 0.5W, 5%, Smd, Full Reel; Resistance Panasonic
50W4647
Resistor, 2Kohm, 0.5W, 5%, Smd, Full Reel; Resistance Panasonic 50W4647
RESISTOR, 2KOHM, 0.5W, 5%, SMD, FULL REEL; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:400V RoHS Compliant: Yes

RESISTOR, 2KOHM, 0.5W, 5%, SMD, FULL REEL; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2K, 5%, 0.5W, 0805; Resistance Panasonic - 53W3981 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K, 5%, 0.5W, 0805; Resistance Panasonic
53W3981
Res, Thick Film, 2K, 5%, 0.5W, 0805; Resistance Panasonic 53W3981
RES, THICK FILM, 2K, 5%, 0.5W, 0805; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

RES, THICK FILM, 2K, 5%, 0.5W, 0805; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Product Range:ERJP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 50W4647 53W3981
Product Name Resistor, 2Kohm, 0.5W, 5%, Smd, Full Reel; Resistance Panasonic Res, Thick Film, 2K, 5%, 0.5W, 0805; Resistance Panasonic
Configuration Single Resistor Single Resistor
Category / Application Surge Resistor Surge Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805; 0805 [2012 Metric]
Resistance Range 2000 ohms 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details