Panasonic Res, Aec-Q200, Thick Film, 18R, 0.5W/0805; Resistance Panasonic ERJ-P06J180V

Description
RES, AEC-Q200, THICK FILM, 18R, 0.5W/0805; Resistance:18ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:400V RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, THICK FILM, 18R, 0.5W/0805; Resistance:18ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:400V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, Thick Film, 18R, 0.5W/0805; Resistance Panasonic - 50W4640 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 18R, 0.5W/0805; Resistance Panasonic
50W4640
Res, Aec-Q200, Thick Film, 18R, 0.5W/0805; Resistance Panasonic 50W4640
RES, AEC-Q200, THICK FILM, 18R, 0.5W/0805; Resistance:18ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:400V RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 18R, 0.5W/0805; Resistance:18ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:0805 [2012 Metric]; Resistor Technology:Thick Film; Resistor Type:Anti-Surge; Voltage Rating:400V RoHS Compliant: Yes

Supplier's Site Datasheet
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic - 57AK1385 - Newark, An Avnet Company
Chicago, IL, United States
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic
57AK1385
Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic 57AK1385
ANTI-SURGE CHIP RESISTOR, 0805 ROHS COMPLIANT: YES

ANTI-SURGE CHIP RESISTOR, 0805 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 50W4640 57AK1385
Product Name Res, Aec-Q200, Thick Film, 18R, 0.5W/0805; Resistance Panasonic Anti-Surge Chip Resistor, 0805 Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Category / Application Surge Resistor Surge Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805; 0805 [2012 Metric] 0805
Resistance Range 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176091-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133 ohms
View Details
3 suppliers
Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers